P-channel MOSFET designed for power switching applications with a drain-source voltage rating of -60 V and a continuous drain current of -8.8 A at 25°C. Packaged in a PG-TO263-3 case, it features an avalanche energy rating of 70 mJ, an operating junction temperature range of -55°C to 175°C, and is RoHS compliant and halogen-free per IEC61249-2-21. The device is qualified to AEC-Q101 and has a maximum on-state resistance of 300 mΩ at -10 V gate-source voltage. Thermal resistance from junction to case is 3.6 K/W, and to ambient is 62 K/W for an SMD minimal footprint layout. It includes a reverse diode with a forward current rating of -8.8 A and a forward voltage drop up to 1.55 V.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SPB08P06P G |
| Product Name | MOSFET |