MOSFET N-CH 650V 13.4A TO220-FP Product overview: SPA15N60CFDXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPA15N60CFDXKSA1
Manufacturer: Infineon Technologies
Win Source Part Number: 136937-SPA15N60CFDXK
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 34W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 13.4A (Tc)
Gate-Source Threshold Voltage: 5V @ 750μA
Max Gate Charge: 84nC @ 10V
Max Input Capacitance: 1820pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 330 mOhm @ 9.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
N-Channel 650V 13.4A (Tc) 34W (Tc) Through Hole PG-TO220-3-31
MOSFET N-CH 650V 13.4A TO220-FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-SPA15N60CFDXKSA1 | 136937-SPA15N60CFDXKSA1 | SPA15N60CFDXKSA1-ND | SPA15N60CFDXKSA1 |
| Product Name | 650V 13.4A TO220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA15N60CFDXKSA1 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 600 volts | 650 volts | ||
| PD | 34000 milliwatts | 34000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |