Win Source Part Number: 1278369-SPD07N60C3T
Category: Discrete Semiconductor Products>Transistors
Series: CoolMOS™
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 7.3A (Tc)
Rds On (Max) @ Id, Vgs: 600mOhm @ 4.6A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 350µA
Power Dissipation (Max): 83W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 790 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000013730,SPD07N60
Base Product Number: SPD07N
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 650V 7.3A (Tc) 83W (Tc) Surface Mount PG-TO252-3-11
MOSFET N-CH 650V 7.3A TO252-3 Product overview: SPD07N60C3T from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD07N60C3T can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 7.3A TO252-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1278369-SPD07N60C3T | SPD07N60C3XTINTR-ND | 278-SPD07N60C3T | SPD07N60C3T |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 650V 7.3A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |