Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SN7002W E6433

Description
Win Source Part Number: 1278263-SN7002W E6433 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SIPMOS® Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 230mA (Ta) Rds On (Max) @ Id, Vgs: 5Ohm @ 230mA, 10V Vgs(th) (Max) @ Id: 1.8V @ 26µA Power Dissipation (Max): 500mW (Ta) Package / Case: SC-70, SOT-323 Supplier Device Package: PG-SOT323 Gate Charge (Qg) (Max) @ Vgs: 1.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 45 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Infineon Technologies Other Names: SN7002W E6433,SP000014286,SN 7002WE6433 Base Product Number: SN7002W Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278263-SN7002W E6433 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SIPMOS® Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 230mA (Ta) Rds On (Max) @ Id, Vgs: 5Ohm @ 230mA, 10V Vgs(th) (Max) @ Id: 1.8V @ 26µA Power Dissipation (Max): 500mW (Ta) Package / Case: SC-70, SOT-323 Supplier Device Package: PG-SOT323 Gate Charge (Qg) (Max) @ Vgs: 1.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 45 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Infineon Technologies Other Names: SN7002W E6433,SP000014286,SN 7002WE6433 Base Product Number: SN7002W Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278263-SN7002W E6433 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278263-SN7002W E6433
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278263-SN7002W E6433
Win Source Part Number: 1278263-SN7002W E6433 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SIPMOS® Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 230mA (Ta) Rds On (Max) @ Id, Vgs: 5Ohm @ 230mA, 10V Vgs(th) (Max) @ Id: 1.8V @ 26µA Power Dissipation (Max): 500mW (Ta) Package / Case: SC-70, SOT-323 Supplier Device Package: PG-SOT323 Gate Charge (Qg) (Max) @ Vgs: 1.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 45 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Infineon Technologies Other Names: SN7002W E6433,SP000014286,SN 7002WE6433 Base Product Number: SN7002W Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278263-SN7002W E6433
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SIPMOS®
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 230mA (Ta)
Rds On (Max) @ Id, Vgs: 5Ohm @ 230mA, 10V
Vgs(th) (Max) @ Id: 1.8V @ 26µA
Power Dissipation (Max): 500mW (Ta)
Package / Case: SC-70, SOT-323
Supplier Device Package: PG-SOT323
Gate Charge (Qg) (Max) @ Vgs: 1.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 45 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Infineon Technologies
Other Names: SN7002W E6433,SP000014286,SN7002WE6433
Base Product Number: SN7002W
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SN7002WE6433-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SN7002WE6433-ND
Single FETs, MOSFETs SN7002WE6433-ND
N-Channel 60V 230mA (Ta) 500mW (Ta) Surface Mount PG-SOT323

N-Channel 60V 230mA (Ta) 500mW (Ta) Surface Mount PG-SOT323

Buy Now Datasheet
Singapore, Singapore
60V 230MA MOSFET Transistor
278-SN7002W E6433
60V 230MA MOSFET Transistor 278-SN7002W E6433
MOSFET N-CH 60V 230MA SOT323-3 Product overview: SN7002W E6433 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SN7002W E6433 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 230MA SOT323-3 Product overview: SN7002W E6433 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SN7002W E6433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278263-SN7002W E6433 SN7002WE6433-ND 278-SN7002W E6433
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 60V 230MA MOSFET Transistor
Polarity N-Channel N-Channel
Package Type SOT3 SOT323; SC-70, SOT-323 Tape & Reel (TR)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 300 mA dual N-channel Trench MOSFET - 2N7002BKS,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
8 suppliers
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers