Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
INFINEON TECHNOLOGIES AG
SP005559293 -- MOSFETS
Infineon Technologies AG
MOSFETs
SP005559293
Description
Infineon IPDQ60R022S7XTMA1
RS Components, Ltd.
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Infineon IPDQ60R022S7XTMA1
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2601200
MOSFETs
2601200
Infineon IPDQ60R022S7XTMA1
Infineon IPDQ60R022S7XTMA1
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2601200P
MOSFETs
2601200P
Infineon IPDQ60R022S7XTMA1
Infineon IPDQ60R022S7XTMA1
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2601199
MOSFETs
2601199
Infineon IPDQ60R022S7XTMA1
Infineon IPDQ60R022S7XTMA1
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
2601200
Product Name
MOSFETs
Package Type
HDSOP
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ612-TD-E
2SJ612-TD-E
Specs
Package Type
SOT3
View Details
Infineon Technologies AG
100V 36A MOSFET Transistor
AUIRF540Z
Specs
Polarity
N-Channel
r
DS
(on)
0.0265 ohms
Package Type
TO22
View Details
9
suppliers
Advanced Linear Devices, Inc.
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY
ALD1107SBL
Specs
Polarity
P-Channel
MOSFET Operating Mode
Enhancement; Enhancement Mode
V
(BR)DSS
12 volts
View Details
3
suppliers
Nexperia B.V.
80 V, N-channel Trench MOSFET
BUK6D230-80EX
Specs
MOSFET Operating Mode
Enhancement
V
(BR)DSS
80 volts
I
DSS
5100 milliamps
View Details
8
suppliers