Infineon Technologies AG 20V 4.4A MOSFET Transistor SI3443DVTR

Description
MOSFET P-CH 20V 4.4A 6-TSOP Product overview: SI3443DVTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443DVTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 4.4A 6-TSOP Product overview: SI3443DVTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443DVTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.4A MOSFET Transistor
278-SI3443DVTR
20V 4.4A MOSFET Transistor 278-SI3443DVTR
MOSFET P-CH 20V 4.4A 6-TSOP Product overview: SI3443DVTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443DVTR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.4A 6-TSOP Product overview: SI3443DVTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443DVTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443DVTR - 100161-SI3443DVTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443DVTR
100161-SI3443DVTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443DVTR 100161-SI3443DVTR
Manufacturer: Infineon Technologies Win Source Part Number: 100161-SI3443DVTR Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro6(TSOP-6) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.4A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 1079pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 65 mOhm @ 4.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 100161-SI3443DVTR
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro6(TSOP-6)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.4A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 1079pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 65 mOhm @ 4.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
Single FETs, MOSFETs - SI3443DVTR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI3443DVTR
Single FETs, MOSFETs SI3443DVTR
MOSFET P-CH 20V 4.4A 6-TSOP

MOSFET P-CH 20V 4.4A 6-TSOP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3443DVTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3443DVTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3443DVTR
MOSFET P-CH 20V 4.4A 6-TSOP

MOSFET P-CH 20V 4.4A 6-TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI3443DVTR 100161-SI3443DVTR SI3443DVTR SI3443DVTR
Product Name 20V 4.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3443DVTR Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SOT3; SOT23; Micro6(TSOP-6) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Packing Method Cut Tape (CT) Tape Reel; Cut Reel Cut Tape (CT)
Polarity P-Channel; P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIKW40N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers