Infineon Technologies AG Single FETs, MOSFETs SPD30N08S2L-21

Description
N-Channel 75V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet
Description
N-Channel 75V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPD30N08S2L-21-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPD30N08S2L-21-ND
Single FETs, MOSFETs SPD30N08S2L-21-ND
N-Channel 75V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

N-Channel 75V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD30N08S2L-21 - 1101554-SPD30N08S2L-21 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD30N08S2L-21
1101554-SPD30N08S2L-21
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD30N08S2L-21 1101554-SPD30N08S2L-21
Manufacturer: Infineon Technologies Win Source Part Number: 1101554-SPD30N08S2L- 21 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2V @ 80μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 2130pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1101554-SPD30N08S2L-21
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2V @ 80μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 2130pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
75V 30A TO252 MOSFET Transistor
278-SPD30N08S2L-21
75V 30A TO252 MOSFET Transistor 278-SPD30N08S2L-21
MOSFET N-CH 75V 30A TO252-3 Product overview: SPD30N08S2L-21 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD30N08S2L-21 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 30A TO252-3 Product overview: SPD30N08S2L-21 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD30N08S2L-21 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPD30N08S2L-21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPD30N08S2L-21
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPD30N08S2L-21
MOSFET N-CH 75V 30A TO252-3

MOSFET N-CH 75V 30A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SPD30N08S2L-21-ND 1101554-SPD30N08S2L-21 278-SPD30N08S2L-21 SPD30N08S2L-21
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD30N08S2L-21 75V 30A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); P-TO252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 75 volts
Unlock Full Specs
to access all available technical data