Infineon Technologies AG Single FETs, MOSFETs SPI07N60C3XKSA1

Description
N-Channel 600V 7.3A (Tc) 83W (Tc) Through Hole PG-TO262-3-1
Request a Quote Datasheet
Description
N-Channel 600V 7.3A (Tc) 83W (Tc) Through Hole PG-TO262-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPI07N60C3XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPI07N60C3XKSA1-ND
Single FETs, MOSFETs SPI07N60C3XKSA1-ND
N-Channel 600V 7.3A (Tc) 83W (Tc) Through Hole PG-TO262-3-1

N-Channel 600V 7.3A (Tc) 83W (Tc) Through Hole PG-TO262-3-1

Buy Now Datasheet
Singapore, Singapore
600V 7.3A MOSFET Transistor
278-SPI07N60C3XKSA1
600V 7.3A MOSFET Transistor 278-SPI07N60C3XKSA1
MOSFET N-CH 600V 7.3A TO262-3 Product overview: SPI07N60C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPI07N60C3XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 7.3A TO262-3 Product overview: SPI07N60C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPI07N60C3XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI07N60C3XKSA1 - 119444-SPI07N60C3XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI07N60C3XKSA1
119444-SPI07N60C3XKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI07N60C3XKSA1 119444-SPI07N60C3XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 119444-SPI07N60C3XKS A1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO262-3-1 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 3.9V @ 350μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 790pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 119444-SPI07N60C3XKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO262-3-1
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7.3A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 350μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 790pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 4.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 7.3A I2PAK-3

MOSFET N-Ch 650V 7.3A I2PAK-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPI07N60C3XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPI07N60C3XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPI07N60C3XKSA1
MOSFET N-CH 600V 7.3A TO262-3

MOSFET N-CH 600V 7.3A TO262-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SPI07N60C3XKSA1-ND 278-SPI07N60C3XKSA1 119444-SPI07N60C3XKSA1 SPI07N60C3XKSA1 SPI07N60C3XKSA1
Product Name Single FETs, MOSFETs 600V 7.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI07N60C3XKSA1 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA Tube SOT3; PG-TO262-3-1 Through Hole
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products