Infineon Technologies AG Single FETs, MOSFETs SPD02N60C3BTMA1

Description
N-Channel 650V 1.8A (Tc) 25W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet
Description
N-Channel 650V 1.8A (Tc) 25W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPD02N60C3BTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPD02N60C3BTMA1TR-ND
Single FETs, MOSFETs SPD02N60C3BTMA1TR-ND
N-Channel 650V 1.8A (Tc) 25W (Tc) Surface Mount PG-TO252-3-11

N-Channel 650V 1.8A (Tc) 25W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD02N60C3BTMA1 - 100521-SPD02N60C3BTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD02N60C3BTMA1
100521-SPD02N60C3BTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD02N60C3BTMA1 100521-SPD02N60C3BTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 100521-SPD02N60C3BTM A1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 1.8A (Tc) Gate-Source Threshold Voltage: 3.9V @ 80μA Max Gate Charge: 12.5nC @ 10V Max Input Capacitance: 200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 1.1A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 100521-SPD02N60C3BTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 1.8A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 80μA
Max Gate Charge: 12.5nC @ 10V
Max Input Capacitance: 200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
650V 1.8A TO252 MOSFET Transistor
278-SPD02N60C3BTMA1
650V 1.8A TO252 MOSFET Transistor 278-SPD02N60C3BTMA1
MOSFET N-CH 650V 1.8A TO252-3 Product overview: SPD02N60C3BTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 1.8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 1.8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD02N60C3BTMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 1.8A TO252-3 Product overview: SPD02N60C3BTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 1.8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 1.8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD02N60C3BTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPD02N60C3BTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPD02N60C3BTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPD02N60C3BTMA1
MOSFET N-CH 650V 1.8A TO252-3

MOSFET N-CH 650V 1.8A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SPD02N60C3BTMA1TR-ND 100521-SPD02N60C3BTMA1 278-SPD02N60C3BTMA1 SPD02N60C3BTMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD02N60C3BTMA1 650V 1.8A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); PG-TO252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data