Infineon Technologies AG Single FETs, MOSFETs SI4435DYTRPBF

Description
P-Channel 30V 8A (Tc) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 30V 8A (Tc) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4435DYPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4435DYPBFTR-ND
Single FETs, MOSFETs SI4435DYPBFTR-ND
P-Channel 30V 8A (Tc) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 8A (Tc) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - SI4435DYPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4435DYPBFCT-ND
Single FETs, MOSFETs SI4435DYPBFCT-ND
P-Channel 30V 8A (Tc) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 8A (Tc) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - SI4435DYPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4435DYPBFDKR-ND
Single FETs, MOSFETs SI4435DYPBFDKR-ND
P-Channel 30V 8A (Tc) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 8A (Tc) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
MOSFETs - 1711913P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1711913P
MOSFETs 1711913P
MOSFET P-Ch 30V 8A HEXFET SOIC8

MOSFET P-Ch 30V 8A HEXFET SOIC8

Supplier's Site
MOSFETs - 1711913 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1711913
MOSFETs 1711913
MOSFET P-Ch 30V 8A HEXFET SOIC8

MOSFET P-Ch 30V 8A HEXFET SOIC8

Supplier's Site
MOSFETs - 1702264 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1702264
MOSFETs 1702264
MOSFET P-Ch 30V 8A HEXFET SOIC8

MOSFET P-Ch 30V 8A HEXFET SOIC8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435DYTRPBF - 028490-SI4435DYTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435DYTRPBF
028490-SI4435DYTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435DYTRPBF 028490-SI4435DYTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 028490-SI4435DYTRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: Si4435DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 2320pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): Si4435DY-T1-REVA; Si4435DY-REVA-E3; SI4435DY-REVA-T1; Introduction Date: October 14, 1999 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 028490-SI4435DYTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: Si4435DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 2320pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): Si4435DY-T1-REVA; Si4435DY-REVA-E3; SI4435DY-REVA-T1;
Introduction Date: October 14, 1999
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 8A MOSFET Transistor
278-SI4435DYTRPBF
30V 8A MOSFET Transistor 278-SI4435DYTRPBF
MOSFET P-CH 30V 8A 8SO Product overview: SI4435DYTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4435DYTRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 8A 8SO Product overview: SI4435DYTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4435DYTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET HEXFET P-CH Low 0.020 Ohm -30V

MOSFET HEXFET P-CH Low 0.020 Ohm -30V

Buy Now Datasheet
P Channel Mosfet, 8A; Channel Type Infineon - 39M3596 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, 8A; Channel Type Infineon
39M3596
P Channel Mosfet, 8A; Channel Type Infineon 39M3596
P CHANNEL MOSFET, 8A; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:2.5W RoHS Compliant: Yes

P CHANNEL MOSFET, 8A; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, Full Reel; Channel Type Infineon - 31K5362 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Full Reel; Channel Type Infineon
31K5362
Mosfet Transistor, Full Reel; Channel Type Infineon 31K5362
MOSFET Transistor, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET Transistor, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI4435DYTRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4435DYTRPBF
Single FETs, MOSFETs SI4435DYTRPBF
MOSFET P-CH 30V 8A 8SO

MOSFET P-CH 30V 8A 8SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI4435DYTRPBF
Triode/MOS Tube/Transistor >> MOSFETs SI4435DYTRPBF
30V 8A 2.5W 20mΩ@10V,8A 1V@250uA P Channel SOIC-8 MOSFETs ROHS

30V 8A 2.5W 20mΩ@10V,8A 1V@250uA P Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4435DYTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4435DYTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4435DYTRPBF
MOSFET P-CH 30V 8A 8SO

MOSFET P-CH 30V 8A 8SO

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4435DYPBFTR-ND 1711913P 1702264 028490-SI4435DYTRPBF 278-SI4435DYTRPBF SI4435DYTRPBF 39M3596 31K5362 SI4435DYTRPBF SI4435DYTRPBF SI4435DYTRPBF
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4435DYTRPBF 30V 8A MOSFET Transistor MOSFET P Channel Mosfet, 8A; Channel Type Infineon Mosfet Transistor, Full Reel; Channel Type Infineon Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SO-8; SO-8 So SOT3; 8-SO Tape & Reel (TR) TO-3 TO-3 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products