Infineon Technologies AG Single FETs, MOSFETs SN7002N E6327

Description
N-Channel 60V 200mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
Request a Quote Datasheet
Description
N-Channel 60V 200mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SN7002NE6327-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SN7002NE6327-ND
Single FETs, MOSFETs SN7002NE6327-ND
N-Channel 60V 200mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

N-Channel 60V 200mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SN7002N E6327 - 065089-SN7002N E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SN7002N E6327
065089-SN7002N E6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SN7002N E6327 065089-SN7002N E6327
Manufacturer: Infineon Technologies Win Source Part Number: 065089-SN7002N E6327 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 1.8V @ 26μA Max Gate Charge: 1.5nC @ 10V Max Input Capacitance: 45pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7002; SN7002N E6433XT; SN7002NE6433BO; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 065089-SN7002N E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 1.8V @ 26μA
Max Gate Charge: 1.5nC @ 10V
Max Input Capacitance: 45pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): 2N7002; SN7002N E6433XT; SN7002NE6433BO;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 200MA SOT23 MOSFET Transistor
278-SN7002N E6327
60V 200MA SOT23 MOSFET Transistor 278-SN7002N E6327
MOSFET N-CH 60V 200MA SOT23-3 Product overview: SN7002N E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SN7002N E6327 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 200MA SOT23-3 Product overview: SN7002N E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SN7002N E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SN7002N E6327 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SN7002N E6327
Single FETs, MOSFETs SN7002N E6327
MOSFET N-CH 60V 200MA SOT23-3

MOSFET N-CH 60V 200MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SN7002NE6327-ND 065089-SN7002N E6327 278-SN7002N E6327 SN7002N E6327
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SN7002N E6327 60V 200MA SOT23 MOSFET Transistor Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; PG-SOT23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 60 volts 60 volts
PD 360 milliwatts 360 milliwatts 360 milliwatts
Unlock Full Specs
to access all available technical data