Manufacturer: Infineon Technologies
Win Source Part Number: 1257884-SPD50P03L
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
MOSFET PCH -30V -50A TO252-5-3 Product overview: SPD50P03L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -50A, TO252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPD50P03L can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1257884-SPD50P03L | 285-SPD50P03L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD50P03L | -30V -50A TO252 MOSFET Transistor |
| Package Type | SOT3 | Bulk |