Manufacturer: Infineon Technologies
Win Source Part Number: 065925-SPD02N50C3
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
N-Channel 560V 1.8A (Tc) 25W (Tc) Surface Mount PG-TO252-3-11
MOSFET N-CH 560V 1.8A TO252-3 Product overview: SPD02N50C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 1.8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 1.8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD02N50C3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 560V 1.8A TO252-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 065925-SPD02N50C3 | SPD02N50C3INTR-ND | 278-SPD02N50C3 | SPD02N50C3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD02N50C3 | Single FETs, MOSFETs | 560V 1.8A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |