Infineon Technologies AG Single FETs, MOSFETs SPB21N10 G

Description
N-Channel 100V 21A (Tc) 90W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
N-Channel 100V 21A (Tc) 90W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPB21N10G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPB21N10G-ND
Single FETs, MOSFETs SPB21N10G-ND
N-Channel 100V 21A (Tc) 90W (Tc) Surface Mount PG-TO263-3-2

N-Channel 100V 21A (Tc) 90W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278265-SPB21N10 G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278265-SPB21N10 G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278265-SPB21N10 G
Win Source Part Number: 1278265-SPB21N10 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SIPMOS® Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Rds On (Max) @ Id, Vgs: 80mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4V @ 44µA Power Dissipation (Max): 90W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 38.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 865 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000102171,SPB21N10 GXT,SPB21N10 G,SPB21N10G Base Product Number: SPB21N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278265-SPB21N10 G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SIPMOS®
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Rds On (Max) @ Id, Vgs: 80mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4V @ 44µA
Power Dissipation (Max): 90W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 38.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 865 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000102171,SPB21N10GXT,SPB21N10 G,SPB21N10G
Base Product Number: SPB21N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
100V 21A MOSFET Transistor
278-SPB21N10 G
100V 21A MOSFET Transistor 278-SPB21N10 G
MOSFET N-CH 100V 21A TO263-3 Product overview: SPB21N10 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPB21N10 G can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 21A TO263-3 Product overview: SPB21N10 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPB21N10 G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SPB21N10G-ND 1278265-SPB21N10 G 278-SPB21N10 G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 100V 21A MOSFET Transistor
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data