Infineon Technologies AG Single FETs, MOSFETs SPB80N06S2-08

Description
N-Channel 55V 80A (Tc) 215W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
N-Channel 55V 80A (Tc) 215W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPB80N06S2-08-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPB80N06S2-08-ND
Single FETs, MOSFETs SPB80N06S2-08-ND
N-Channel 55V 80A (Tc) 215W (Tc) Surface Mount PG-TO263-3-2

N-Channel 55V 80A (Tc) 215W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB80N06S2-08 - 1257805-SPB80N06S2-08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB80N06S2-08
1257805-SPB80N06S2-08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB80N06S2-08 1257805-SPB80N06S2-08
Manufacturer: Infineon Technologies Win Source Part Number: 1257805-SPB80N06S2-0 8 Series: OptiMOS Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Part Status: Obsolete(EOL) Family Name: SPB80N06S2-08 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO263-3-2 Channel Type Type: N Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 4V @ 150μA Gate Charge (Qg) (Maximum) @ Vgs: 96nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 215W (Tc) Rds On (Maximum) @ Id, Vgs: 8 mOhm @ 58A, 10V Alternative Parts (Cross-Reference): BUK9612-55B,118; STB80NF55-08T4; BUK7610-55AL,118; Introduction Date: May 12, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1257805-SPB80N06S2-08
Series: OptiMOS
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Part Status: Obsolete(EOL)
Family Name: SPB80N06S2-08
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-TO263-3-2
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 4V @ 150μA
Gate Charge (Qg) (Maximum) @ Vgs: 96nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3800pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 215W (Tc)
Rds On (Maximum) @ Id, Vgs: 8 mOhm @ 58A, 10V
Alternative Parts (Cross-Reference): BUK9612-55B,118; STB80NF55-08T4; BUK7610-55AL,118;
Introduction Date: May 12, 2000
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
55V 80A MOSFET Transistor
278-SPB80N06S2-08
55V 80A MOSFET Transistor 278-SPB80N06S2-08
MOSFET N-CH 55V 80A TO263-3 Product overview: SPB80N06S2-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPB80N06S2-08 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 80A TO263-3 Product overview: SPB80N06S2-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPB80N06S2-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPB80N06S2-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPB80N06S2-08
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPB80N06S2-08
MOSFET N-CH 55V 80A TO263-3

MOSFET N-CH 55V 80A TO263-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SPB80N06S2-08-ND 1257805-SPB80N06S2-08 278-SPB80N06S2-08 SPB80N06S2-08
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB80N06S2-08 55V 80A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRF1018E - Rochester Electronics
Infineon Technologies AG
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
4 suppliers