Infineon Technologies AG 250 V 190 mA 10 ohm MOSFET Transistor PVT312PBF

Description
INTERNATIONAL RECTIFIER PVT312PBF MOSFET Relay, 250 V, 190 mA, 10 ohm, SPST-NO Product overview: PVT312PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 190 mA, 10 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250 V, 190 mA, 10 ohm, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-PVT312PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
INTERNATIONAL RECTIFIER PVT312PBF MOSFET Relay, 250 V, 190 mA, 10 ohm, SPST-NO Product overview: PVT312PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 190 mA, 10 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250 V, 190 mA, 10 ohm, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-PVT312PBF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PVT312PbF is a single-pole, normally-open solid-state relay using a HEXFET power MOSFET output switch, designed for telecom switching applications. It operates from 0 to 250 V AC/DC with a maximum load current of 190 mA at +40°C and an on-state resistance of 10 Ω at +25°C for a 50 mA pulsed load. The device is packaged in a 6-pin molded DIP with thru-hole terminals and provides 4,000 V RMS input-to-output isolation. It supports an ambient operating temperature range of -40°C to +85°C, has an ESD tolerance of 4,000 V human body model, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PVT312PbF is a single-pole, normally-open solid-state relay using a HEXFET power MOSFET output switch, designed for telecom switching applications. It operates from 0 to 250 V AC/DC with a maximum load current of 190 mA at +40°C and an on-state resistance of 10 Ω at +25°C for a 50 mA pulsed load. The device is packaged in a 6-pin molded DIP with thru-hole terminals and provides 4,000 V RMS input-to-output isolation. It supports an ambient operating temperature range of -40°C to +85°C, has an ESD tolerance of 4,000 V human body model, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250 V 190 mA 10 ohm MOSFET Transistor
183-PVT312PBF
250 V 190 mA 10 ohm MOSFET Transistor 183-PVT312PBF
INTERNATIONAL RECTIFIER PVT312PBF MOSFET Relay, 250 V, 190 mA, 10 ohm, SPST-NO Product overview: PVT312PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 190 mA, 10 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250 V, 190 mA, 10 ohm, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-PVT312PBF can be used for catalog matching and distributor lookup.

INTERNATIONAL RECTIFIER PVT312PBF MOSFET Relay, 250 V, 190 mA, 10 ohm, SPST-NO Product overview: PVT312PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 190 mA, 10 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250 V, 190 mA, 10 ohm, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-PVT312PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 183-PVT312PBF
Product Name 250 V 190 mA 10 ohm MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Specs
V(BR)DSS 60 volts
IDSS 15000 to 93000 milliamps
Package Type 8-PowerTDFN
View Details
60 V, 320 mA N-channel Trench MOSFET - BSS138PW,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT323; SOT323 SOT323
View Details
7 suppliers