Infineon Technologies AG MOSFET SP000928950

Description
MOSFET N-Ch 55V 540mA SOT-23-3
Description
MOSFET N-Ch 55V 540mA SOT-23-3
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET in PG-SOT23 package for buck converter applications, with a drain-source voltage rating of 55 V and a continuous drain current of 0.54 A at 25 °C. The device has a maximum on-state resistance of 650 mΩ at V_GS=10 V and I_D=270 mA, and is avalanche rated with single-pulse energy of 8.1 mJ. It meets AEC-Q101 qualification and is halogen-free per IEC61249-2-21. Operating and storage junction temperatures range from -55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET in PG-SOT23 package for buck converter applications, with a drain-source voltage rating of 55 V and a continuous drain current of 0.54 A at 25 °C. The device has a maximum on-state resistance of 650 mΩ at V_GS=10 V and I_D=270 mA, and is avalanche rated with single-pulse energy of 8.1 mJ. It meets AEC-Q101 qualification and is halogen-free per IEC61249-2-21. Operating and storage junction temperatures range from -55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Ch 55V 540mA SOT-23-3

MOSFET N-Ch 55V 540mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SP000928950
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Dual P-Channel Matched MOSFET Pair - ALD1102BPAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
Single FETs, MOSFETs - BUK653R3-30C,127-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers