P-channel enhancement mode MOSFET for switching applications, housed in a PG-TO252-3 package with a maximum operating junction temperature of 175°C. It has a drain-source breakdown voltage of -60 V, a continuous drain current of -8.8 A at 25°C, and a maximum on-state resistance of 300 mΩ at -10 V gate-source voltage. The device is avalanche-rated with a single-pulse energy of 70 mJ and supports a reverse diode peak current of -35.3 A. It is RoHS compliant and qualified to AEC-Q101 standards.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SPD08P06PGXT |
| Product Name | MOSFET |