Manufacturer: Infineon Technologies
Win Source Part Number: 741970-SPD04P10PLG
Manufacturer Homepage: www.infineon.com
Reference case: SOT-252
Reference Date Code: 08+
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
SIPMOS® Power-Transistor Features P-Channel Enhancement mode Product overview: SPD04P10PLG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPD04P10PLG can be used for catalog matching and distributor lookup.
100V 4.2A 850mΩ@10V,3A 38W 2V@380uA P Channel TO-252-2(DPAK) MOSFETs ROHS
100V 4.2A 850mΩ@10V,3A 38W 2V@380uA 1 Piece P-Channel TO-252-2(DPAK) MOSFETs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 741970-SPD04P10PLG | 285-SPD04P10PLG | SPD04P10PLG | SPD04P10PLG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD04P10PLG | P-Channel MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Package Type | SOT3 | TO-252 (DPAK) | ||
| Polarity | P-Channel | |||
| V(BR)DSS | 100 volts |