Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA15N65C3 SPA15N65C3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 065913-SPA15N65C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 3.9V @ 675μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 9.4A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 065913-SPA15N65C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 3.9V @ 675μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 9.4A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA15N65C3 - 065913-SPA15N65C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA15N65C3
065913-SPA15N65C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA15N65C3 065913-SPA15N65C3
Manufacturer: Infineon Technologies Win Source Part Number: 065913-SPA15N65C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 34W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 3.9V @ 675μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 9.4A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 065913-SPA15N65C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 34W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-3
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 675μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 9.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 15A TO220 MOSFET Transistor
285-SPA15N65C3
650V 15A TO220 MOSFET Transistor 285-SPA15N65C3
MOSFET N-CH 650V 15A TO220-3 Product overview: SPA15N65C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPA15N65C3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 15A TO220-3 Product overview: SPA15N65C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPA15N65C3 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 15A TO220FP-3 CoolMOS C3

MOSFET N-Ch 650V 15A TO220FP-3 CoolMOS C3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 065913-SPA15N65C3 285-SPA15N65C3 SPA15N65C3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA15N65C3 650V 15A TO220 MOSFET Transistor MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 650 volts
PD 34000 milliwatts 34000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
7 suppliers
 - 64-2105PBF - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262-3
View Details
4 suppliers
Single FETs, MOSFETs - 1727-7156-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers