MOSFET N-CH 800V 8A TO262-3 Product overview: SPI08N80C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPI08N80C3XKSA1 can be used for catalog matching and distributor lookup.
N-Channel 800V 8A (Tc) 104W (Tc) Through Hole PG-TO262-3-1
Win Source Part Number: 1278322-SPI08N80C3XK
Category: Discrete Semiconductor Products>Transistors
Series: CoolMOS™
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 650mOhm @ 5.1A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 470µA
Power Dissipation (Max): 104W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: PG-TO262-3-1
Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: INFINFSPI08N80C3XKSA
Base Product Number: SPI08N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET, N-CH, 800V, 8A, 104W, TO-262; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes
MOSFET N-CH 800V 8A TO262-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SPI08N80C3XKSA1 | SPI08N80C3XKSA1-ND | 1278322-SPI08N80C3XKSA1 | 50Y7850 | SPI08N80C3XKSA1 |
| Product Name | 800V 8A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Mosfet, N-Ch, 800V, 8A, 104W, To-262; Channel Type Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 104000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | Tube | TO-262-3 Long Leads, I2PAK, TO-262AA | SOT3 | TO-3 | TO-262-3 Long Leads, I2PAK, TO-262AA |