Microchip Technology, Inc. Datasheets for IC Phase-locked Loops (PLL)
IC phase-locked loops (PLL) are closed-loop frequency controls that are based on the phase difference between the input signal and the output signal of a controlled oscillator.
IC Phase-locked Loops (PLL): Learn more
| Product Name | Notes |
|---|---|
| CREATE AND SAMPLE YOUR CUSTOM MX87 HERE The MX87 series is a family of PLL clock generators with an integrated quartz crystal that achieves ultra-low phase jitter (<90 fsRMS typical). | |
| CREATE AND SAMPLE YOUR CUSTOM PL611 HERE The PL611-01 is a low-cost general purpose frequency synthesizer and a member of Programmable Clock family. PL611-01 product family offers the versatility of... | |
| CREATE AND SAMPLE YOUR CUSTOM PL611 HERE The PL611-30 is a low-cost general purpose frequency synthesizer and a member of Programmable Clock family. PL611-30 product family can generate any output... | |
| CREATE AND SAMPLE YOUR CUSTOM PL611 HERE The PL611-31-xxx is a low-cost, general purpose frequency synthesizer and a member of Micrel’s factoryprogrammable Quick Turn Clock (QTC) family. The PL611-31-xxx product... | |
| CREATE AND SAMPLE YOUR CUSTOM PL611s HERE The PL611s-27 is a general purpose frequency synthesizer and a member of PicoPLL product family. Designed to fit in a small 6-pin DFN,... | |
| CREATE AND SAMPLE YOUR CUSTOM PL613 HERE The PL613-01 is an advanced triple PLL design based on PicoPLL™, world’s smallest programmable clock, technology. This advanced technology allows the 8 output... | |
| CREATE AND SAMPLE YOUR CUSTOM PL613 HERE The PL613-05 is an advanced triple PLL design based on PicoPLL™, world’s smallest programmable clock, technology. This flexible programmable architecture is ideal for... | |
| CREATE AND SAMPLE YOUR CUSTOM PL613 HERE The PL613-21 is an advanced three PLL design based on PicoPLL, the world’s smallest programmable clock technology. This advanced technology allows the PL613-21... | |
| CREATE AND SAMPLE YOUR CUSTOM PL671 HERE The PL671-01-xxx is an advanced programmable Spread Spectrum clock generator (PSSCG), and a member of PicoPLL™ Programmable Clock family.The PL671-01 offers up to... | |
| CREATE AND SAMPLE YOUR CUSTOM PL671 HERE The PL671-02 is an advanced Spread Spectrum clock generator (SSCG), and a member of PicoPLL™ Programmable Clock family.The PL671-02 offers up to three... | |
| CREATE AND SAMPLE YOUR CUSTOM SM802 HERE The SM802xxx is a dual PLL clock generator that achieves ultra-low, 75fs RMS phase jitter. With 12 total outputs and dividers on each... | |
| CREATE AND SAMPLE YOUR CUSTOM SM806 HERE The SM806 is a PLL clock generator that achieves ultra-low phase jitter (78 fs 12KHz to 20 MHz). With six total outputs and... | |
| CREATE AND SAMPLE YOUR CUSTOM SM813 HERE The SM813xxx is a dual PLL clock generator that achieves ultra-low, <115fs RMS phase jitter at 12KHz to 20MHz. With 8 total outputs... | |
| The DSC613 family of devices is industry’s smallest MEMS clock generator that can replace up to three crystals and oscillators on a board, reducing timing component board space by up... | |
| The MAX24605 is a flexible, high-performance clock multiplier and jitter attenuator ICs that include a DPLL and two independent APLLs. When locked to one of two input clock signals, the... | |
| The PL611s-18-xxx is a general purpose frequency synthesizer and a member of the PicoPLL family, the world’s smallest programmable clocks. PL611s-18-xxx offers the versatility of using a single crystal (MHz)... | |
| The SM803xxx is a dual PLL clock generator that achieves ultra-low, 75fs RMS phase jitter. With 12 total outputs and dividers on each output, this device can generate 12 different... |
| << Prev | Next >> |