IC CLOCK GENERATOR 48VQFN
Clock Generator IC 300MHz, 875MHz 1 48-VFQFN Exposed Pad
JITTER CLOCK GENERATOR LVPECL
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SM806039UMG-TR | SM806039UMG-TR | SM806039UMG-TR |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | |
| Frequency | 300 to 875 MHz | 300 to 875 MHz | 300 to 875 MHz |