"IC 134MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLK MULTPLX 1:9 134MHZ 16SOIC Product overview: PL123-09HSC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 134MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 134MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL123-09HSC can be used for catalog matching and distributor lookup.
IC CLK MULTPLX 1:9 134MHZ 16SOIC
IC CLK MULTPLX 1:9 134MHZ 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | PL123-09HSC-ND | 728-PL123-09HSC | PL123-09HSC | PL123-09HSC |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 134MHZ Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator | |
| Bus Interface | Clock | Clock | 1 | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tube | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |