3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5)
IC CLOCK GEN W/VCXO 32-TQFP
3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MAX9451EHJ2-ND | MAX9451EHJ2 | MAX9451EHJ2 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | HSTL | HSTL | |
| Package Type | Surface Mount; 32-TQFP Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 32-TQFP Exposed Pad |
| Supply Voltage | 2.4 to 3.6 volts | 2.4 to 3.6 volts |