The MX852EB0027-TR is a clock management IC from Lingto Electronic Limited, part of the ClockWorks® FUSION family. It integrates a crystal oscillator, synthesizer, and fanout buffers within a compact 5mm x 7mm LGA package. This device is designed to generate five output clocks at 100MHz with high-speed current steering logic (HCSL) levels. It offers typical phase noise performance of 200fs and total stability of ±50ppm, making it suitable for applications requiring precise timing, such as PCI-Express storage. The MX852EB0027-TR operates on a power supply of either 2.5V or 3.3V and is rated for a temperature range of -40°C to +85°C. The device features output enable controls for both clock banks, allowing for flexible management of the output states. It is RoHS compliant and available in both tube and tape-and-reel packaging options. This product is ideal for engineers seeking a reliable and integrated clock solution for their timing needs.
IC SYNTH MODULE 38LGA
IC SYNTH MODULE 38LGA
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | MX852EB0027-TR | MX852EB0027-TR |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Yes; Clock Generator | Clock Generator |