Microchip Technology, Inc. Datasheets for IC Phase-locked Loops (PLL)

IC phase-locked loops (PLL) are closed-loop frequency controls that are based on the phase difference between the input signal and the output signal of a controlled oscillator.
IC Phase-locked Loops (PLL): Learn more

Page: 1 2 3 4
Product Name Notes
CREATE AND SAMPLE YOUR CUSTOM ZL30244 HERE The ZL30244 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output...
CREATE AND SAMPLE YOUR CUSTOM ZL30245 HERE The ZL30245 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output...
CREATE AND SAMPLE YOUR CUSTOM ZL30250 HERE The ZL30250 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output...
CREATE AND SAMPLE YOUR CUSTOM ZL30251 HERE The ZL30251 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output...
CREATE AND SAMPLE YOUR CUSTOM ZL30253 HERE The ZL30253 is a flexible, high-performance, clock multiplier/jitter attenuator IC. From any input clock frequency 1kHz to 1250MHz the ZL30252 can produce frequency-locked...
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject...
The SY89537L integrated programmable clock synthesizer and fanout is part of a precision PLL-based clock generation family optimized for enterprise switch, router, and multiprocessor server applications. This family is ideal...
The ZL30252 is a flexible, high-performance, clock multiplier/jitter attenuator IC. From any input clock frequency 1kHz to 1250MHz the ZL30252 can produce frequency-locked output frequencies from 1Hz to 1035MHz and...
The ZL30254 is a high-performance, cost efficient, precision clock multiplier optimized for Ethernet applications that demand low-jitter clock generation. The ZL30254 accepts two input reference clocks both 8kHz or 25MHz...

<< Prev