Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers PL680-37OC

Description
"IC 640MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"IC 640MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - PL680-37OC-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
PL680-37OC-ND
Clock Generators, PLLs, Frequency Synthesizers PL680-37OC-ND
"IC 640MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"IC 640MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL680-37OC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL680-37OC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL680-37OC
IC CLK BUFFER LVPECL 16TSSOP

IC CLK BUFFER LVPECL 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PL680-37OC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL680-37OC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL680-37OC
IC CLK BUFFER LVPECL 16TSSOP

IC CLK BUFFER LVPECL 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PL680-37OC-ND PL680-37OC PL680-37OC
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Yes; Clock Generator
Bus Interface LVCMOS 1
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount SSOP
Supply Voltage 2.25 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-32R - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 25 MHz
View Details
2 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
6 suppliers
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details