Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085444-PL671-02-L78
Categories: Clock/Timing - Clock Generators,PLLs,Freq
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Clock Generation, 200MHz, 2.5, 3.3 to 3.3V, SOT-23-6, RoHS Product overview: PL671-02-L78TC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SOT-23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, 3.3V, SOT-23, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL671-02-L78TC-R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 1085444-PL671-02-L78TC-R | 728-PL671-02-L78TC-R |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL671-02-L78TC-R | 200MHz 3.3V SOT-23 Clock and Timing IC |
| Device Type | Clock Generator |