"Clock/Frequency Synthesizer, Fanout Distribution, Multiplexer IC 625MHz 1 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Microchip Technology
Win Source Part Number: 794576-SM843256KA-TR
Series: RotaryWave
Packaging: Reel package
Type: Clock/Frequency Synthesizer, Fanout Distribution, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Frequency - Max: 625MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Family Name: SM843256
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP-EP
Alternative Parts (Cross-Reference): SM843256KA;
Introduction Date: July 08, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC CLK/FREQ SYNTH 24TSSOP Product overview: SM843256KA-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM843256KA-TR can be used for catalog matching and distributor lookup.
IC SYNTHESIZER LVPECL 24TSSOP
IC CLK/FREQ SYNTH 24TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | SM843256KA-TR-ND | 794576-SM843256KA-TR | 728-SM843256KA-TR | SM843256KA-TR | SM843256KA-TR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SM843256KA-TR | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock/Frequency Synthesizer, Fanout Distribution, Multiplexer; Clock Generator | |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Surface Mount | Tape & Reel (TR) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |