Microchip Technology, Inc. 40MHz 200MHz Clock and Timing IC PL613-01-O36QC

Description
Programmable 10 - 40MHz Crystal or 10 - 200MHz Reference Clock Input Up to 8 Pr Product overview: PL613-01-O36QC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 200MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 40MHz, 200MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL613-01-O36QC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Programmable 10 - 40MHz Crystal or 10 - 200MHz Reference Clock Input Up to 8 Pr Product overview: PL613-01-O36QC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 200MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 40MHz, 200MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL613-01-O36QC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40MHz 200MHz Clock and Timing IC
728-PL613-01-O36QC
40MHz 200MHz Clock and Timing IC 728-PL613-01-O36QC
Programmable 10 - 40MHz Crystal or 10 - 200MHz Reference Clock Input Up to 8 Pr Product overview: PL613-01-O36QC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 200MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 40MHz, 200MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL613-01-O36QC can be used for catalog matching and distributor lookup.

Programmable 10 - 40MHz Crystal or 10 - 200MHz Reference Clock Input Up to 8 Pr Product overview: PL613-01-O36QC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 200MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 40MHz, 200MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL613-01-O36QC can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL613-01-O36QC - 1085433-PL613-01-O36QC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL613-01-O36QC
1085433-PL613-01-O36QC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL613-01-O36QC 1085433-PL613-01-O36QC
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085433-PL613-01-O36 QC Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085433-PL613-01-O36QC
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-PL613-01-O36QC 1085433-PL613-01-O36QC
Product Name 40MHz 200MHz Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL613-01-O36QC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5962-9051801MEA - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 1 MHz
View Details
10MHz 250MHz 333.33MHz QFN Clock and Timing IC - 728-SI5332AD09281-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL, LVCMOS, LVDS, LVPECL
Package Type Tray
Supply Voltage 1.71 to 3.63 volts
View Details
4 suppliers
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers