PL701-04SC-R -- INTEGRATED CIRCUITS (ICS) - CLOCK-TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Microchip Technology, Inc.
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL701-04SC-R
Description
IC CLOCK MULTIPLEXER
-
Shenzhen Shengyu Electronics Technology Limited
-
Lingto Electronic Limited
Datasheet
Description
IC CLOCK MULTIPLEXER
Datasheet
Suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL701-04SC-R
Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL701-04SC-R
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
|
Product Number
|
PL701-04SC-R |
PL701-04SC-R |
|
Product Name
|
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Clock Generator
Package Type
Through Hole
Frequency
200 MHz
View Details
Device Type
Real Time Clock; Clock Driver
Package Type
DIP; Pdip
Operating Temperature
0.0 C (32 F)
View Details
Device Type
Clock Generator
Bus Interface
Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Device Type
Clock Driver
Package Type
TQFP
Supply Voltage
3.3 volts
View Details
5 suppliers