Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers PL123E-09SC

Description
"IC 220MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"IC 220MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PL123E-09SC is a low skew, zero delay buffer designed for high-speed clock distribution, operating within a frequency range of 10MHz to 220MHz. It features two banks of outputs, each with four buffered clock outputs, which are synchronized with the input signal. The device offers a low input-output skew of less than ±100ps, making it suitable for applications requiring precise timing. It operates at either 2.5V or 3.3V with a tolerance of ±10%, and is available in a 16-pin SOP package. The PL123E-09SC is not intended for 5V input-tolerant applications. Additionally, it provides optional drive strength configurations, with standard drive at 8mA and high drive at 12mA. The device includes selector inputs for controlling output banks and allows for adjustments to input/output delay by modifying the load on the CLKOUT pin.

Datasheet Summary
Powered by GS/AI

The PL123E-09SC is a low skew, zero delay buffer designed for high-speed clock distribution, operating within a frequency range of 10MHz to 220MHz. It features two banks of outputs, each with four buffered clock outputs, which are synchronized with the input signal. The device offers a low input-output skew of less than ±100ps, making it suitable for applications requiring precise timing. It operates at either 2.5V or 3.3V with a tolerance of ±10%, and is available in a 16-pin SOP package. The PL123E-09SC is not intended for 5V input-tolerant applications. Additionally, it provides optional drive strength configurations, with standard drive at 8mA and high drive at 12mA. The device includes selector inputs for controlling output banks and allows for adjustments to input/output delay by modifying the load on the CLKOUT pin.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 576-4068-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
576-4068-ND
Clock Generators, PLLs, Frequency Synthesizers 576-4068-ND
"IC 220MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"IC 220MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123E-09SC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL123E-09SC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL123E-09SC
IC CLK MULTPLX 1:9 220MHZ 16SOIC

IC CLK MULTPLX 1:9 220MHZ 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123E-09SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL123E-09SC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL123E-09SC
IC CLK MULTPLX 1:9 220MHZ 16SOIC

IC CLK MULTPLX 1:9 220MHZ 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-4068-ND PL123E-09SC PL123E-09SC
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Yes with Bypass; Clock Generator
Bus Interface Clock 1
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount SOIC
Supply Voltage 2.25 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0510 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Buffers, Drivers - 59920ZQ-QS59920-5SOI - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details