Microchip Technology, Inc. HCSL Clock Generator for PCIe PL611-30

Description
CREATE AND SAMPLE YOUR CUSTOM PL611 HERE The PL611-30 is a low-cost general purpose frequency synthesizer and a member of Programmable Clock family. PL611-30 product family can generate any output frequency up to 400MHz from fundamental crystal input between 10MHz - 30MHz, a 3rd overtone crystal of up to 75MHz (3.3V Only) or a Reference Clock from 1MHz to 200MHz. The PL611-30 produces complementary LVCMOS outputs to support LVPECL, LVDS, and LVCMOS inputs. Additional Features Advanced programmable PLL design Very low Jitter and Phase Noise (<40ps Pk-Pk typ) Supports complementary LVCMOS outputs to drive LVPECL and LVDS inputs Output Frequencies: ≤400MHz at 3.3V ≤350MHz at 2.5V Input Frequencies: Fundamental crystal: 10MHz-30MHz 3RD overtone crystal: Up to 75MHz Reference Input: Up to 200MHz Accepts <1.0V reference signal input voltage One programmable I/O pin can be configured as Output Enable (OE) input, Frequency Selection (FSEL) input or Reference Clock (CLK2) output Single 2.5V or 3.3V ±10% power supply Operating temperature range from -40°C to +85°C Available in 8-pin MSOP/SOP, and 6-pin SOT Green/RoHS compliant Packages
Datasheet
Description
CREATE AND SAMPLE YOUR CUSTOM PL611 HERE The PL611-30 is a low-cost general purpose frequency synthesizer and a member of Programmable Clock family. PL611-30 product family can generate any output frequency up to 400MHz from fundamental crystal input between 10MHz - 30MHz, a 3rd overtone crystal of up to 75MHz (3.3V Only) or a Reference Clock from 1MHz to 200MHz. The PL611-30 produces complementary LVCMOS outputs to support LVPECL, LVDS, and LVCMOS inputs. Additional Features Advanced programmable PLL design Very low Jitter and Phase Noise (<40ps Pk-Pk typ) Supports complementary LVCMOS outputs to drive LVPECL and LVDS inputs Output Frequencies: ≤400MHz at 3.3V ≤350MHz at 2.5V Input Frequencies: Fundamental crystal: 10MHz-30MHz 3RD overtone crystal: Up to 75MHz Reference Input: Up to 200MHz Accepts <1.0V reference signal input voltage One programmable I/O pin can be configured as Output Enable (OE) input, Frequency Selection (FSEL) input or Reference Clock (CLK2) output Single 2.5V or 3.3V ±10% power supply Operating temperature range from -40°C to +85°C Available in 8-pin MSOP/SOP, and 6-pin SOT Green/RoHS compliant Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCSL Clock Generator for PCIe - PL611-30 - Microchip Technology, Inc.
Chandler, AZ, United States
HCSL Clock Generator for PCIe
PL611-30
HCSL Clock Generator for PCIe PL611-30
CREATE AND SAMPLE YOUR CUSTOM PL611 HERE The PL611-30 is a low-cost general purpose frequency synthesizer and a member of Programmable Clock family. PL611-30 product family can generate any output frequency up to 400MHz from fundamental crystal input between 10MHz - 30MHz, a 3rd overtone crystal of up to 75MHz (3.3V Only) or a Reference Clock from 1MHz to 200MHz. The PL611-30 produces complementary LVCMOS outputs to support LVPECL, LVDS, and LVCMOS inputs. Additional Features Advanced programmable PLL design Very low Jitter and Phase Noise (<40ps Pk-Pk typ) Supports complementary LVCMOS outputs to drive LVPECL and LVDS inputs Output Frequencies: ≤400MHz at 3.3V ≤350MHz at 2.5V Input Frequencies: Fundamental crystal: 10MHz-30MHz 3RD overtone crystal: Up to 75MHz Reference Input: Up to 200MHz Accepts <1.0V reference signal input voltage One programmable I/O pin can be configured as Output Enable (OE) input, Frequency Selection (FSEL) input or Reference Clock (CLK2) output Single 2.5V or 3.3V ±10% power supply Operating temperature range from -40°C to +85°C Available in 8-pin MSOP/SOP, and 6-pin SOT Green/RoHS compliant Packages

CREATE AND SAMPLE YOUR CUSTOM PL611 HERE

The PL611-30 is a low-cost general purpose frequency synthesizer and a member of Programmable Clock family. PL611-30 product family can generate any output frequency up to 400MHz from fundamental crystal input between 10MHz - 30MHz, a 3rd overtone crystal of up to 75MHz (3.3V Only) or a Reference Clock from 1MHz to 200MHz. The PL611-30 produces complementary LVCMOS outputs to support LVPECL, LVDS, and LVCMOS inputs.

Additional Features

    • Advanced programmable PLL design
    • Very low Jitter and Phase Noise (<40ps Pk-Pk typ)
    • Supports complementary LVCMOS outputs to drive LVPECL and LVDS inputs
    • Output Frequencies:
      • ≤400MHz at 3.3V
      • ≤350MHz at 2.5V
    • Input Frequencies:
      • Fundamental crystal: 10MHz-30MHz
      • 3RD overtone crystal: Up to 75MHz
      • Reference Input: Up to 200MHz
    • Accepts <1.0V reference signal input voltage
    • One programmable I/O pin can be configured as Output Enable (OE) input, Frequency Selection (FSEL) input or Reference Clock (CLK2) output
    • Single 2.5V or 3.3V ±10% power supply
    • Operating temperature range from -40°C to +85°C
    • Available in 8-pin MSOP/SOP, and 6-pin SOT Green/RoHS compliant Packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL611-30
Product Name HCSL Clock Generator for PCIe
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Specs
Device Type Clock Generator
Package Type Surface Mount; 16-TSSOP
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details