Microchip Technology, Inc. PicoPLL Programmable Clock PL611-01

Description
CREATE AND SAMPLE YOUR CUSTOM PL611 HERE The PL611-01 is a low-cost general purpose frequency synthesizer and a member of Programmable Clock family. PL611-01 product family offers the versatility of using a single Crystal or Reference Clock input and producing up to three different system clocks. They can generate any output frequency up to 200MHz from fundamental crystal input between 10MHz - 30MHz, or a 3rd overtone crystal of up to 75Mhz, or a Reference clock input of up to 200MHz. Cascading of the ICs to produce additional clock frequencies is also supported. Additional Features Advanced programmable PLL design Very low Jitter and Phase Noise (30-70ps Pk-Pk typical) Up to 3 programmable outputs Output frequency up to 200MHz CMOS Accepts Crystal or reference clock inputs: Fundamental crystal: 10MHz-30MHz 3RD overtone crystal: Up to 75MHz Reference input: Up to 200MHz Accepts <1.0V reference signal input voltage One programmable I/O pin can be configured as Programmable clock, or Frequency Selection input, or output Enable (OE) or Power Down (PDB) input Supply operating range 2.25V to 3.63V Operating temperature range from -40°C to +85°C Available in 8-pin MSOP/SOP, and 6-pin SOT Green/RoHS compliant Packages
Datasheet
Description
CREATE AND SAMPLE YOUR CUSTOM PL611 HERE The PL611-01 is a low-cost general purpose frequency synthesizer and a member of Programmable Clock family. PL611-01 product family offers the versatility of using a single Crystal or Reference Clock input and producing up to three different system clocks. They can generate any output frequency up to 200MHz from fundamental crystal input between 10MHz - 30MHz, or a 3rd overtone crystal of up to 75Mhz, or a Reference clock input of up to 200MHz. Cascading of the ICs to produce additional clock frequencies is also supported. Additional Features Advanced programmable PLL design Very low Jitter and Phase Noise (30-70ps Pk-Pk typical) Up to 3 programmable outputs Output frequency up to 200MHz CMOS Accepts Crystal or reference clock inputs: Fundamental crystal: 10MHz-30MHz 3RD overtone crystal: Up to 75MHz Reference input: Up to 200MHz Accepts <1.0V reference signal input voltage One programmable I/O pin can be configured as Programmable clock, or Frequency Selection input, or output Enable (OE) or Power Down (PDB) input Supply operating range 2.25V to 3.63V Operating temperature range from -40°C to +85°C Available in 8-pin MSOP/SOP, and 6-pin SOT Green/RoHS compliant Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PicoPLL Programmable Clock - PL611-01 - Microchip Technology, Inc.
Chandler, AZ, United States
PicoPLL Programmable Clock
PL611-01
PicoPLL Programmable Clock PL611-01
CREATE AND SAMPLE YOUR CUSTOM PL611 HERE The PL611-01 is a low-cost general purpose frequency synthesizer and a member of Programmable Clock family. PL611-01 product family offers the versatility of using a single Crystal or Reference Clock input and producing up to three different system clocks. They can generate any output frequency up to 200MHz from fundamental crystal input between 10MHz - 30MHz, or a 3rd overtone crystal of up to 75Mhz, or a Reference clock input of up to 200MHz. Cascading of the ICs to produce additional clock frequencies is also supported. Additional Features Advanced programmable PLL design Very low Jitter and Phase Noise (30-70ps Pk-Pk typical) Up to 3 programmable outputs Output frequency up to 200MHz CMOS Accepts Crystal or reference clock inputs: Fundamental crystal: 10MHz-30MHz 3RD overtone crystal: Up to 75MHz Reference input: Up to 200MHz Accepts <1.0V reference signal input voltage One programmable I/O pin can be configured as Programmable clock, or Frequency Selection input, or output Enable (OE) or Power Down (PDB) input Supply operating range 2.25V to 3.63V Operating temperature range from -40°C to +85°C Available in 8-pin MSOP/SOP, and 6-pin SOT Green/RoHS compliant Packages

CREATE AND SAMPLE YOUR CUSTOM PL611 HERE

The PL611-01 is a low-cost general purpose frequency synthesizer and a member of Programmable Clock family. PL611-01 product family offers the versatility of using a single Crystal or Reference Clock input and producing up to three different system clocks. They can generate any output frequency up to 200MHz from fundamental crystal input between 10MHz - 30MHz, or a 3rd overtone crystal of up to 75Mhz, or a Reference clock input of up to 200MHz. Cascading of the ICs to produce additional clock frequencies is also supported.

Additional Features

    • Advanced programmable PLL design
    • Very low Jitter and Phase Noise (30-70ps Pk-Pk typical)
    • Up to 3 programmable outputs
    • Output frequency up to 200MHz CMOS
    • Accepts Crystal or reference clock inputs:
      • Fundamental crystal: 10MHz-30MHz
      • 3RD overtone crystal: Up to 75MHz
      • Reference input: Up to 200MHz
    • Accepts <1.0V reference signal input voltage
    • One programmable I/O pin can be configured as Programmable clock, or Frequency Selection input, or output Enable (OE) or Power Down (PDB) input
    • Supply operating range 2.25V to 3.63V
    • Operating temperature range from -40°C to +85°C
    • Available in 8-pin MSOP/SOP, and 6-pin SOT Green/RoHS compliant Packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL611-01
Product Name PicoPLL Programmable Clock
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
 - 570BCA000159DG - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
2 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3129-C3-32.768KHZ-25PPM-OPTION-B-TA-QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers