Microchip Technology, Inc. Clock and Timing IC PL600-27TTI-R

Description
IC CLK BUFFER MULT OUT 6SOT23 Product overview: PL600-27TTI-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL600-27TTI-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK BUFFER MULT OUT 6SOT23 Product overview: PL600-27TTI-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL600-27TTI-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-PL600-27TTI-R
Clock and Timing IC 728-PL600-27TTI-R
IC CLK BUFFER MULT OUT 6SOT23 Product overview: PL600-27TTI-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL600-27TTI-R can be used for catalog matching and distributor lookup.

IC CLK BUFFER MULT OUT 6SOT23 Product overview: PL600-27TTI-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL600-27TTI-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL600-27TTI-R
889969-PL600-27TTI-R
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL600-27TTI-R 889969-PL600-27TTI-R
Manufacturer: Microchip Technology Win Source Part Number: 889969-PL600-27TTI-R Operating Temperature Range: -40°C ~ 85°C Features: IC 52MHz 1 SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: PL600 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889969-PL600-27TTI-R
Operating Temperature Range: -40°C ~ 85°C
Features: IC 52MHz 1 SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: PL600
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PL600-27TTI-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL600-27TTI-R
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL600-27TTI-R
IC CLK BUFFER MULT OUT 6SOT23

IC CLK BUFFER MULT OUT 6SOT23

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL600-27TTI-R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL600-27TTI-R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL600-27TTI-R
IC CLK BUFFER MULT OUT 6SOT23

IC CLK BUFFER MULT OUT 6SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-PL600-27TTI-R 889969-PL600-27TTI-R PL600-27TTI-R PL600-27TTI-R
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL600-27TTI-R Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS 1
Package Type Tape & Reel (TR) Surface Mount; SOT-23-6 Surface Mount; Surface Mount
Supply Voltage 1.8 to 3.3 volts
Frequency 52 MHz 52 MHz
Unlock Full Specs
to access all available technical data