Microchip Technology, Inc. 25MHZ 12MHz TSSOP Clock and Timing IC PL502-38OC-R

Description
IC VCXO 25MHZ 16TSSOP / Clock Generator 12MHz to 25MHz-IN 16-Pin TSSOP T/R Product overview: PL502-38OC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ, 12MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHZ, 12MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL502-38OC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VCXO 25MHZ 16TSSOP / Clock Generator 12MHz to 25MHz-IN 16-Pin TSSOP T/R Product overview: PL502-38OC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ, 12MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHZ, 12MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL502-38OC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25MHZ 12MHz TSSOP Clock and Timing IC
728-PL502-38OC-R
25MHZ 12MHz TSSOP Clock and Timing IC 728-PL502-38OC-R
IC VCXO 25MHZ 16TSSOP / Clock Generator 12MHz to 25MHz-IN 16-Pin TSSOP T/R Product overview: PL502-38OC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ, 12MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHZ, 12MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL502-38OC-R can be used for catalog matching and distributor lookup.

IC VCXO 25MHZ 16TSSOP / Clock Generator 12MHz to 25MHz-IN 16-Pin TSSOP T/R Product overview: PL502-38OC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ, 12MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHZ, 12MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL502-38OC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL502-38OC-R - 792397-PL502-38OC-R - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL502-38OC-R
792397-PL502-38OC-R
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL502-38OC-R 792397-PL502-38OC-R
Manufacturer: Microchip Technology Win Source Part Number: 792397-PL502-38OC-R Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 800MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: PL502-38 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): ABX0238OC; ABX0237OC-T; ABX0238OC-T; ABX0239OC; Introduction Date: August 28, 2012 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792397-PL502-38OC-R
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 800MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: PL502-38
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): ABX0238OC; ABX0237OC-T; ABX0238OC-T; ABX0239OC;
Introduction Date: August 28, 2012
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL502-38OC-R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL502-38OC-R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL502-38OC-R
IC VCXO 25MHZ 16TSSOP

IC VCXO 25MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-PL502-38OC-R 792397-PL502-38OC-R PL502-38OC-R
Product Name 25MHZ 12MHz TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL502-38OC-R Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Reel package Surface Mount Surface Mount; Surface Mount
Frequency 800 MHz 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data