Microchip Technology, Inc. Clock and Timing IC MX852BB0030

Description
IC SYNTH MODULE 38LGA Product overview: MX852BB0030 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MX852BB0030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SYNTH MODULE 38LGA Product overview: MX852BB0030 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MX852BB0030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-MX852BB0030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-MX852BB0030
Clock and Timing IC 728-MX852BB0030
IC SYNTH MODULE 38LGA Product overview: MX852BB0030 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MX852BB0030 can be used for catalog matching and distributor lookup.

IC SYNTH MODULE 38LGA Product overview: MX852BB0030 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MX852BB0030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1321382-MX852BB0030 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1321382-MX852BB0030
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1321382-MX852BB0030
Manufacturer: Microchip Technology Win Source Part Number: 1321382-MX852BB0030 Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tube Frequency - Max: 156.25MHz Number of Circuits: 1 Standard Package: 43 Mounting: Surface Mount Input: Crystal Output: HCSL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.5V, 3.3V Supplier Device Package: 38-LGA (5x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 38-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2266-MX852BB0030 Base Product Number: MX852BB0030 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321382-MX852BB0030
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Packaging: Tube
Frequency - Max: 156.25MHz
Number of Circuits: 1
Standard Package: 43
Mounting: Surface Mount
Input: Crystal
Output: HCSL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.5V, 3.3V
Supplier Device Package: 38-LGA (5x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 38-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2266-MX852BB0030
Base Product Number: MX852BB0030
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MX852BB0030
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MX852BB0030
IC SYNTH MODULE 38LGA

IC SYNTH MODULE 38LGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-MX852BB0030 1321382-MX852BB0030 MX852BB0030
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface HCSL HCSL 1
Package Type Tube Surface Mount; 38-SMD Module
Supply Voltage 2.5 to 3.3 volts 2.5 to 3.3 volts
Frequency 156 MHz 156 MHz
Unlock Full Specs
to access all available technical data