3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5)
IC CLOCK GENERATOR W/VCXO 32TQFP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 150-MAX9450EHJ+-ND | MAX9450EHJ+ |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | LVPECL | |
| Package Type | Surface Mount; 32-TQFP Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.4 to 3.6 volts |