IC SS CLOCK GENERATOR DIE
Spread Spectrum Clock Generator IC 200MHz 1 Die
PROGRAMMABLE 10 - 40MHZ CRYSTAL
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PL671-00DC | PL671-00DC | PL671-00DC |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Spread Spectrum Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | Clock | Clock | |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts | |
| Frequency | 200 MHz | 200 MHz | 200 MHz |