Microchip Technology, Inc. 134MHZ Clock and Timing IC PL123S-09HSC-R

Description
IC CLK MULTPLX 1:9 134MHZ 16SOIC / Zero Delay Buffer 9-Out Single-Ended 16-Pin SOP T/R Product overview: PL123S-09HSC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 134MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 134MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL123S-09HSC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK MULTPLX 1:9 134MHZ 16SOIC / Zero Delay Buffer 9-Out Single-Ended 16-Pin SOP T/R Product overview: PL123S-09HSC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 134MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 134MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL123S-09HSC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
134MHZ Clock and Timing IC - 728-PL123S-09HSC-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
134MHZ Clock and Timing IC
728-PL123S-09HSC-R
134MHZ Clock and Timing IC 728-PL123S-09HSC-R
IC CLK MULTPLX 1:9 134MHZ 16SOIC / Zero Delay Buffer 9-Out Single-Ended 16-Pin SOP T/R Product overview: PL123S-09HSC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 134MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 134MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL123S-09HSC-R can be used for catalog matching and distributor lookup.

IC CLK MULTPLX 1:9 134MHZ 16SOIC / Zero Delay Buffer 9-Out Single-Ended 16-Pin SOP T/R Product overview: PL123S-09HSC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 134MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 134MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL123S-09HSC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123S-09HSC-R - 792392-PL123S-09HSC-R - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123S-09HSC-R
792392-PL123S-09HSC-R
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123S-09HSC-R 792392-PL123S-09HSC-R
Manufacturer: Microchip Technology Win Source Part Number: 792392-PL123S-09HSC- R Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Frequency - Max: 134MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: PL123S-09 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOP Alternative Parts (Cross-Reference): PL123S-09HOC; PL123S-09HOC-R; PL123S-09OC; PL123S-09OC-R; Introduction Date: December 19, 2011 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792392-PL123S-09HSC-R
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 134MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: PL123S-09
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOP
Alternative Parts (Cross-Reference): PL123S-09HOC; PL123S-09HOC-R; PL123S-09OC; PL123S-09OC-R;
Introduction Date: December 19, 2011
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123S-09HSC-R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL123S-09HSC-R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL123S-09HSC-R
IC CLK MULTPLX 1:9 134MHZ 16SOIC

IC CLK MULTPLX 1:9 134MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-PL123S-09HSC-R 792392-PL123S-09HSC-R PL123S-09HSC-R
Product Name 134MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123S-09HSC-R Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface Clock Clock
Package Type Reel package Surface Mount Surface Mount; Surface Mount
Frequency 134 MHz 134 MHz 134 MHz
Unlock Full Specs
to access all available technical data