The PL502-03SC-R is a low-cost, high-performance Voltage Controlled Crystal Oscillator (VCXO) designed for applications requiring frequency sources in the range of 48MHz to 100MHz. It features low phase noise of -130 dBc at a 10kHz offset for 48MHz, making it suitable for precision timing applications. The device operates at a supply voltage of 3.3V and supports a crystal input frequency between 12MHz and 25MHz. The output is available in LVCMOS format with selectable drive options, allowing for either high drive (30mA) or standard drive (10mA). The PL502-03SC-R exhibits low period jitter of 3.5ps RMS and a wide pull range of ±250 ppm, enhancing its versatility in various applications. It is packaged in an 8-pin SOP configuration, making it compact and easy to integrate into designs. The device is also compliant with green packaging standards.
IC VCXO 25MHZ 8SOIC Product overview: PL502-03SC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL502-03SC-R can be used for catalog matching and distributor lookup.
"Voltage Controlled Crystal Oscillator (VCXO) IC 100MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1167696-PL502-03SC-R
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Voltage Controlled Crystal Oscillator (VCXO)
Package: Tape & Reel (TR)
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PL502
Product Status: Obsolete
IC VCXO 25MHZ 8SOIC
IC VCXO 25MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PL502-03SC-R | PL502-03SC-R-ND | 1167696-PL502-03SC-R | PL502-03SC-R | PL502-03SC-R |
| Product Name | 25MHZ Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | 1 | |
| Package Type | Tape & Reel (TR) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | ||
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz |