16 - 36MHZ CRYSTAL INPUT 1 - 45M Product overview: PL500-15DC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 36MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL500-15DC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1085421-PL500-15DC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Voltage Controlled Crystal Oscillator (VCXO)
Package: Box
Frequency - Max: 18MHz
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, TTL
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Other Names: 150-PL500-15DC
Base Product Number: PL500-15
16 - 36MHZ CRYSTAL INPUT 1 - 45M
16 - 36MHZ CRYSTAL INPUT 1 - 45M
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PL500-15DC | 1085421-PL500-15DC | PL500-15DC | PL500-15DC |
| Product Name | 36MHZ Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS, TTL | CMOS; TTL; LVCMOS, TTL | CMOS; TTL; LVCMOS, TTL | |
| Package Type | Box | Surface Mount; Die | Surface Mount; Surface Mount | |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | |
| Frequency | 18 MHz | 18 MHz | 18 MHz | 18 MHz |