Microchip Technology, Inc. 1.8V to 3.3V PicoPLLTM Programmable Clock PL611S-27

Description
CREATE AND SAMPLE YOUR CUSTOM PL611s HERE The PL611s-27 is a general purpose frequency synthesizer and a member of PicoPLL product family. Designed to fit in a small 6-pin DFN, or 6-pin SOT package for high performance applications, the PL611s-27 offers very low phase noise, jitter, and power consumption, while offering 2 clock outputs. The Frequency Switching (FSEL) capability of PL611s-27 allows for programming two sets of frequencies, while the power down feature of PL611s-27, when activated, allows the IC to consume less than 10µA of power. PL611s-27’s programming flexibility allows generating any output using a reference input signal. . Additional Features Advanced One Time Programmable (OTP) PLL design Very low Jitter and Phase Noise of 30-70ps Pk-Pk typical Output Frequency up to 65MHz @ 1.8V, 90MHz @ 2.5V or 125MHz @ 3.3V operation Reference Input Frequency: 1MHz to 200MHz Accepts >0.1V square or sine wave input Low current consumption, <10µA when PDB is activated One programmable I/O pin can be configured as Output Enable (OE), Frequency Switching (FSEL), or Power Down (PDB) input. Outputs disable to Active Low state. Single 1.8V ~ 3.3V, ± 10% power supply
Description
CREATE AND SAMPLE YOUR CUSTOM PL611s HERE The PL611s-27 is a general purpose frequency synthesizer and a member of PicoPLL product family. Designed to fit in a small 6-pin DFN, or 6-pin SOT package for high performance applications, the PL611s-27 offers very low phase noise, jitter, and power consumption, while offering 2 clock outputs. The Frequency Switching (FSEL) capability of PL611s-27 allows for programming two sets of frequencies, while the power down feature of PL611s-27, when activated, allows the IC to consume less than 10µA of power. PL611s-27’s programming flexibility allows generating any output using a reference input signal. . Additional Features Advanced One Time Programmable (OTP) PLL design Very low Jitter and Phase Noise of 30-70ps Pk-Pk typical Output Frequency up to 65MHz @ 1.8V, 90MHz @ 2.5V or 125MHz @ 3.3V operation Reference Input Frequency: 1MHz to 200MHz Accepts >0.1V square or sine wave input Low current consumption, <10µA when PDB is activated One programmable I/O pin can be configured as Output Enable (OE), Frequency Switching (FSEL), or Power Down (PDB) input. Outputs disable to Active Low state. Single 1.8V ~ 3.3V, ± 10% power supply

Suppliers

Company
Product
Description
Supplier Links
1.8V to 3.3V PicoPLLTM Programmable Clock - PL611S-27 - Microchip Technology, Inc.
Chandler, AZ, United States
1.8V to 3.3V PicoPLLTM Programmable Clock
PL611S-27
1.8V to 3.3V PicoPLLTM Programmable Clock PL611S-27
CREATE AND SAMPLE YOUR CUSTOM PL611s HERE The PL611s-27 is a general purpose frequency synthesizer and a member of PicoPLL product family. Designed to fit in a small 6-pin DFN, or 6-pin SOT package for high performance applications, the PL611s-27 offers very low phase noise, jitter, and power consumption, while offering 2 clock outputs. The Frequency Switching (FSEL) capability of PL611s-27 allows for programming two sets of frequencies, while the power down feature of PL611s-27, when activated, allows the IC to consume less than 10µA of power. PL611s-27’s programming flexibility allows generating any output using a reference input signal. . Additional Features Advanced One Time Programmable (OTP) PLL design Very low Jitter and Phase Noise of 30-70ps Pk-Pk typical Output Frequency up to 65MHz @ 1.8V, 90MHz @ 2.5V or 125MHz @ 3.3V operation Reference Input Frequency: 1MHz to 200MHz Accepts >0.1V square or sine wave input Low current consumption, <10µA when PDB is activated One programmable I/O pin can be configured as Output Enable (OE), Frequency Switching (FSEL), or Power Down (PDB) input. Outputs disable to Active Low state. Single 1.8V ~ 3.3V, ± 10% power supply

CREATE AND SAMPLE YOUR CUSTOM PL611s HERE

The PL611s-27 is a general purpose frequency synthesizer and a member of PicoPLL product family. Designed to fit in a small 6-pin DFN, or 6-pin SOT package for high performance applications, the PL611s-27 offers very low phase noise, jitter, and power consumption, while offering 2 clock outputs. The Frequency Switching (FSEL) capability of PL611s-27 allows for programming two sets of frequencies, while the power down feature of PL611s-27, when activated, allows the IC to consume less than 10µA of power. PL611s-27’s programming flexibility allows generating any output using a reference input signal.
.

Additional Features

  • Advanced One Time Programmable (OTP) PLL design
  • Very low Jitter and Phase Noise of 30-70ps Pk-Pk typical
  • Output Frequency up to 65MHz @ 1.8V, 90MHz @ 2.5V or 125MHz @ 3.3V operation
  • Reference Input Frequency: 1MHz to 200MHz
  • Accepts >0.1V square or sine wave input
  • Low current consumption, <10µA when PDB is activated
  • One programmable I/O pin can be configured as Output Enable (OE), Frequency Switching (FSEL), or Power Down (PDB) input.
  • Outputs disable to Active Low state.
  • Single 1.8V ~ 3.3V, ± 10% power supply
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL611S-27
Product Name 1.8V to 3.3V PicoPLLTM Programmable Clock
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Application Specific - CY28446LFXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers