Microchip Technology, Inc. Dual PLL 12-Output Low Jitter Clock Generator SM813XXX

Description
CREATE AND SAMPLE YOUR CUSTOM SM813 HERE The SM813xxx is a dual PLL clock generator that achieves ultra-low, <115fs RMS phase jitter at 12KHz to 20MHz. With 8 total outputs and dividers on each output, this device can generate 8 different frequencies up to 850MHz. It accepts a 31.25-156.25 MHz quartz crystal input. Each output channel is individually configurable to LVPECL, LVDS, HCSL or LVCMOS output logic. For LVCMOS, only the true side of the channel is used. The SM813xxx is packaged in a 48 pin 7mm x 7mm QFN package. Additional Features Generates up to 18 differential or single-ended frequencies <65fs phase jitter @ 156.25MHz (1.875MHz to 20MHz) <115fs phase jitter @ 156.25MHz (12KHz to 20MHz) 2 high performance PLL synthesizers to generate multiple frequencies Independently programmable output logic and frequency Output logic: LVPECL, LVDS, HCSL, LVCMOS Selectable input Crystal: 31.25MHz to 156.25MHz No external crystal oscillator capacitors required 3.3V or 2.5V operating power supply Separate output power supplies Each bank can be at different levels (4 banks of 2 outputs each) On chip power supply regulation for excellent power supply noise immunity Supports Commercial or Industrial temperature ranges Green, RoHS, and PFOS compliant Available in 48-pin 7mm × 7mm QFN package
Datasheet
Description
CREATE AND SAMPLE YOUR CUSTOM SM813 HERE The SM813xxx is a dual PLL clock generator that achieves ultra-low, <115fs RMS phase jitter at 12KHz to 20MHz. With 8 total outputs and dividers on each output, this device can generate 8 different frequencies up to 850MHz. It accepts a 31.25-156.25 MHz quartz crystal input. Each output channel is individually configurable to LVPECL, LVDS, HCSL or LVCMOS output logic. For LVCMOS, only the true side of the channel is used. The SM813xxx is packaged in a 48 pin 7mm x 7mm QFN package. Additional Features Generates up to 18 differential or single-ended frequencies <65fs phase jitter @ 156.25MHz (1.875MHz to 20MHz) <115fs phase jitter @ 156.25MHz (12KHz to 20MHz) 2 high performance PLL synthesizers to generate multiple frequencies Independently programmable output logic and frequency Output logic: LVPECL, LVDS, HCSL, LVCMOS Selectable input Crystal: 31.25MHz to 156.25MHz No external crystal oscillator capacitors required 3.3V or 2.5V operating power supply Separate output power supplies Each bank can be at different levels (4 banks of 2 outputs each) On chip power supply regulation for excellent power supply noise immunity Supports Commercial or Industrial temperature ranges Green, RoHS, and PFOS compliant Available in 48-pin 7mm × 7mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual PLL 12-Output Low Jitter Clock Generator - SM813XXX - Microchip Technology, Inc.
Chandler, AZ, United States
Dual PLL 12-Output Low Jitter Clock Generator
SM813XXX
Dual PLL 12-Output Low Jitter Clock Generator SM813XXX
CREATE AND SAMPLE YOUR CUSTOM SM813 HERE The SM813xxx is a dual PLL clock generator that achieves ultra-low, <115fs RMS phase jitter at 12KHz to 20MHz. With 8 total outputs and dividers on each output, this device can generate 8 different frequencies up to 850MHz. It accepts a 31.25-156.25 MHz quartz crystal input. Each output channel is individually configurable to LVPECL, LVDS, HCSL or LVCMOS output logic. For LVCMOS, only the true side of the channel is used. The SM813xxx is packaged in a 48 pin 7mm x 7mm QFN package. Additional Features Generates up to 18 differential or single-ended frequencies <65fs phase jitter @ 156.25MHz (1.875MHz to 20MHz) <115fs phase jitter @ 156.25MHz (12KHz to 20MHz) 2 high performance PLL synthesizers to generate multiple frequencies Independently programmable output logic and frequency Output logic: LVPECL, LVDS, HCSL, LVCMOS Selectable input Crystal: 31.25MHz to 156.25MHz No external crystal oscillator capacitors required 3.3V or 2.5V operating power supply Separate output power supplies Each bank can be at different levels (4 banks of 2 outputs each) On chip power supply regulation for excellent power supply noise immunity Supports Commercial or Industrial temperature ranges Green, RoHS, and PFOS compliant Available in 48-pin 7mm × 7mm QFN package

CREATE AND SAMPLE YOUR CUSTOM SM813 HERE

The SM813xxx is a dual PLL clock generator that achieves ultra-low, <115fs RMS phase jitter at 12KHz to 20MHz. With 8 total outputs and dividers on each output, this
device can generate 8 different frequencies up to 850MHz. It accepts a 31.25-156.25 MHz quartz crystal input. Each output channel is individually configurable to
LVPECL, LVDS, HCSL or LVCMOS output logic. For LVCMOS, only the true side of the channel is used. The SM813xxx is packaged in a 48 pin 7mm x 7mm QFN package.
Additional Features

    • Generates up to 18 differential or single-ended frequencies
      • <65fs phase jitter @ 156.25MHz (1.875MHz to 20MHz)
      • <115fs phase jitter @ 156.25MHz (12KHz to 20MHz)
    • 2 high performance PLL synthesizers to generate multiple frequencies
    • Independently programmable output logic and frequency
    • Output logic: LVPECL, LVDS, HCSL, LVCMOS
    • Selectable input
      • Crystal: 31.25MHz to 156.25MHz
    • No external crystal oscillator capacitors required
    • 3.3V or 2.5V operating power supply
    • Separate output power supplies
      • Each bank can be at different levels (4 banks of 2 outputs each)
    • On chip power supply regulation for excellent power supply noise immunity
    • Supports Commercial or Industrial temperature ranges
    • Green, RoHS, and PFOS compliant
    • Available in 48-pin 7mm × 7mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number SM813XXX
Product Name Dual PLL 12-Output Low Jitter Clock Generator
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11207-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers