IC CLK BUFFER 125MHZ 6SOT23 Product overview: PL602-22TI-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 125MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL602-22TI-R can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1321353-PL602-22TI-R
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Frequency - Max: 125MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Input: HCSL, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 2.25V ~ 3.63V
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: PL602
RoHS Status: ROHS3 Compliant
IC 125MHz 1 SOT-23-6
IC CLK BUFFER 125MHZ 6SOT23
IC CLK BUFFER 125MHZ 6SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PL602-22TI-R | 1321353-PL602-22TI-R | PL602-22TI-R-ND | PL602-22TI-R | PL602-22TI-R |
| Product Name | 125MHZ Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | |
| Package Type | Tape & Reel (TR) | Surface Mount; SOT-23-6 | Surface Mount; SOT-23-6 | Surface Mount; Surface Mount | |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts | |
| Frequency | 125 MHz | 125 MHz | 125 MHz | 125 MHz | 125 MHz |