Ethernet Clock Generator, Fanout Distribution, Multiplexer IC 312.5MHz 1 Output 32-TQFN (5x5)
Ethernet Clock Generator, Fanout Distribution, Multiplexer IC 312.5MHz 1 Output 32-TQFN (5x5)
IC CLOCK GENERATOR 32TQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MAX3679AETJ2-ND | MAX3679AETJ2 | MAX3679AETJ2 |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL | |
| Package Type | Surface Mount; 32-WFQFN Exposed Pad | Surface Mount; 32-WFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |