Microchip Technology, Inc. Programmable Spread Spectrum Clock Generator PL671-01

Description
CREATE AND SAMPLE YOUR CUSTOM PL671 HERE The PL671-01-xxx is an advanced programmable Spread Spectrum clock generator (PSSCG), and a member of PicoPLL™ Programmable Clock family.The PL671-01 offers up to three 200MHz outputs, and allows for programming the modulation type (Center or Down Spread) as well as 16 modulation magnitudes (±0.125% to ±2.0% or -0.25% to -4.0%). In addition, the CSEL[0:1] pins can be used to toggle the device thru 4 pre-programmed configurations. The option of being able to turn ‘ON/OFF’ the Spread Spectrum modulation allows for completing a design with PL671-01 and having the assurance of turning ‘ON’ the EMI modulation, if EMI becomes an issue. The PL671-01’s frequency modulation greatly reduces the fundamental and harmonic frequencies’ peak magnitude, therefore reducing the system level Electro Magnetic Interference (EMI), by as much as 20dB. Additional Features Advanced programmable PLL with Spread Spectrum Crystal or Reference Clock input: Fundamental crystal: 10MHz to 40MHz Reference input: 1MHz to 200MHz Accepts ≥0.1V reference signal input voltage Output frequency range: up to 166MHz @ 2.5V or up to 200MHz @ 3.3V operation Up to 3 programmable outputs Programmable Spread Spectrum Modulation Magnitude: Center Spread: ±0.125% to ±2.0% in ±0.125% steps Down Spread: -0.25% to -4.0% in 0.25% steps Spread Spectrum On/Off selection Programmable output drive (4mA, 8mA, 16mA) Low Cycle to Cycle jitter Single 2.5V or 3.3V ±10% power supply Operating temperature range from -40°C to +85°C Available in 8-pin SOP, MSOP and 6-pin SOT GREEN/RoHS compliant packaging
Datasheet
Description
CREATE AND SAMPLE YOUR CUSTOM PL671 HERE The PL671-01-xxx is an advanced programmable Spread Spectrum clock generator (PSSCG), and a member of PicoPLL™ Programmable Clock family.The PL671-01 offers up to three 200MHz outputs, and allows for programming the modulation type (Center or Down Spread) as well as 16 modulation magnitudes (±0.125% to ±2.0% or -0.25% to -4.0%). In addition, the CSEL[0:1] pins can be used to toggle the device thru 4 pre-programmed configurations. The option of being able to turn ‘ON/OFF’ the Spread Spectrum modulation allows for completing a design with PL671-01 and having the assurance of turning ‘ON’ the EMI modulation, if EMI becomes an issue. The PL671-01’s frequency modulation greatly reduces the fundamental and harmonic frequencies’ peak magnitude, therefore reducing the system level Electro Magnetic Interference (EMI), by as much as 20dB. Additional Features Advanced programmable PLL with Spread Spectrum Crystal or Reference Clock input: Fundamental crystal: 10MHz to 40MHz Reference input: 1MHz to 200MHz Accepts ≥0.1V reference signal input voltage Output frequency range: up to 166MHz @ 2.5V or up to 200MHz @ 3.3V operation Up to 3 programmable outputs Programmable Spread Spectrum Modulation Magnitude: Center Spread: ±0.125% to ±2.0% in ±0.125% steps Down Spread: -0.25% to -4.0% in 0.25% steps Spread Spectrum On/Off selection Programmable output drive (4mA, 8mA, 16mA) Low Cycle to Cycle jitter Single 2.5V or 3.3V ±10% power supply Operating temperature range from -40°C to +85°C Available in 8-pin SOP, MSOP and 6-pin SOT GREEN/RoHS compliant packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Spread Spectrum Clock Generator - PL671-01 - Microchip Technology, Inc.
Chandler, AZ, United States
Programmable Spread Spectrum Clock Generator
PL671-01
Programmable Spread Spectrum Clock Generator PL671-01
CREATE AND SAMPLE YOUR CUSTOM PL671 HERE The PL671-01-xxx is an advanced programmable Spread Spectrum clock generator (PSSCG), and a member of PicoPLL™ Programmable Clock family.The PL671-01 offers up to three 200MHz outputs, and allows for programming the modulation type (Center or Down Spread) as well as 16 modulation magnitudes (±0.125% to ±2.0% or -0.25% to -4.0%). In addition, the CSEL[0:1] pins can be used to toggle the device thru 4 pre-programmed configurations. The option of being able to turn ‘ON/OFF’ the Spread Spectrum modulation allows for completing a design with PL671-01 and having the assurance of turning ‘ON’ the EMI modulation, if EMI becomes an issue. The PL671-01’s frequency modulation greatly reduces the fundamental and harmonic frequencies’ peak magnitude, therefore reducing the system level Electro Magnetic Interference (EMI), by as much as 20dB. Additional Features Advanced programmable PLL with Spread Spectrum Crystal or Reference Clock input: Fundamental crystal: 10MHz to 40MHz Reference input: 1MHz to 200MHz Accepts ≥0.1V reference signal input voltage Output frequency range: up to 166MHz @ 2.5V or up to 200MHz @ 3.3V operation Up to 3 programmable outputs Programmable Spread Spectrum Modulation Magnitude: Center Spread: ±0.125% to ±2.0% in ±0.125% steps Down Spread: -0.25% to -4.0% in 0.25% steps Spread Spectrum On/Off selection Programmable output drive (4mA, 8mA, 16mA) Low Cycle to Cycle jitter Single 2.5V or 3.3V ±10% power supply Operating temperature range from -40°C to +85°C Available in 8-pin SOP, MSOP and 6-pin SOT GREEN/RoHS compliant packaging

CREATE AND SAMPLE YOUR CUSTOM PL671 HERE

The PL671-01-xxx is an advanced programmable Spread Spectrum clock generator (PSSCG), and a member of PicoPLL™ Programmable Clock family.The PL671-01 offers up to three 200MHz outputs, and allows for programming the modulation type (Center or Down Spread) as well as 16 modulation magnitudes (±0.125% to ±2.0% or -0.25% to -4.0%). In addition, the CSEL[0:1] pins can be used to toggle the device thru 4 pre-programmed configurations. The option of being able to turn ‘ON/OFF’ the Spread Spectrum modulation allows for completing a design with PL671-01 and having the assurance of turning ‘ON’ the EMI modulation, if EMI becomes an issue. The PL671-01’s frequency modulation greatly reduces the fundamental and harmonic frequencies’ peak magnitude, therefore reducing the system level Electro Magnetic Interference (EMI), by as much as 20dB. Additional Features

    • Advanced programmable PLL with Spread Spectrum
    • Crystal or Reference Clock input:
      • Fundamental crystal: 10MHz to 40MHz
      • Reference input: 1MHz to 200MHz
    • Accepts ≥0.1V reference signal input voltage
    • Output frequency range: up to 166MHz @ 2.5V or up to 200MHz @ 3.3V operation
    • Up to 3 programmable outputs
    • Programmable Spread Spectrum Modulation Magnitude:
      • Center Spread: ±0.125% to ±2.0% in ±0.125% steps
      • Down Spread: -0.25% to -4.0% in 0.25% steps
    • Spread Spectrum On/Off selection
    • Programmable output drive (4mA, 8mA, 16mA)
    • Low Cycle to Cycle jitter
    • Single 2.5V or 3.3V ±10% power supply
    • Operating temperature range from -40°C to +85°C
    • Available in 8-pin SOP, MSOP and 6-pin SOT GREEN/RoHS compliant packaging
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL671-01
Product Name Programmable Spread Spectrum Clock Generator
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08769-GM3R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers