Microchip Technology, Inc. 640MHz TSSOP Clock and Timing IC PL680-37OC-R

Description
IC CLK BUFFER LVPECL 16TSSOP / IC 640MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: PL680-37OC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 640MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL680-37OC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK BUFFER LVPECL 16TSSOP / IC 640MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: PL680-37OC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 640MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL680-37OC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
640MHz TSSOP Clock and Timing IC - 728-PL680-37OC-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz TSSOP Clock and Timing IC
728-PL680-37OC-R
640MHz TSSOP Clock and Timing IC 728-PL680-37OC-R
IC CLK BUFFER LVPECL 16TSSOP / IC 640MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: PL680-37OC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 640MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL680-37OC-R can be used for catalog matching and distributor lookup.

IC CLK BUFFER LVPECL 16TSSOP / IC 640MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: PL680-37OC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 640MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL680-37OC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1355092-PL680-37OC-R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1355092-PL680-37OC-R
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1355092-PL680-37OC-R
Win Source Part Number: 1355092-PL680-37OC-R Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: PL680 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 3.63V Output: LVCMOS, LVDS Number of Circuits: 1 Input: Crystal Frequency - Max: 640MHz Divider/Multiplier: Yes/Yes PLL: Yes

Win Source Part Number: 1355092-PL680-37OC-R
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: PL680
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.25V ~ 3.63V
Output: LVCMOS, LVDS
Number of Circuits: 1
Input: Crystal
Frequency - Max: 640MHz
Divider/Multiplier: Yes/Yes
PLL: Yes

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL680-37OC-R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL680-37OC-R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL680-37OC-R
IC CLK BUFFER LVPECL 16TSSOP

IC CLK BUFFER LVPECL 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-PL680-37OC-R 1355092-PL680-37OC-R PL680-37OC-R
Product Name 640MHz TSSOP Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS, LVDS CMOS; LVDS; LVCMOS, LVDS
Package Type Tape & Reel 16-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 2.25 to 3.63 volts 2.25 to 3.63 volts
Unlock Full Specs
to access all available technical data