Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers PL620-88OC-R

Description
"IC 65MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"IC 65MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - PL620-88OC-R-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
PL620-88OC-R-ND
Clock Generators, PLLs, Frequency Synthesizers PL620-88OC-R-ND
"IC 65MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"IC 65MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PL620-88OC-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL620-88OC-R
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL620-88OC-R
IC CLK BUFFER 65MHZ PECL 16TSSOP

IC CLK BUFFER 65MHZ PECL 16TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL620-88OC-R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL620-88OC-R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL620-88OC-R
IC CLK BUFFER 65MHZ PECL 16TSSOP

IC CLK BUFFER 65MHZ PECL 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PL620-88OC-R-ND PL620-88OC-R PL620-88OC-R
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator No; Clock Generator Clock Generator
Bus Interface LVPECL 1
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; Surface Mount
Supply Voltage 2.25 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-146T-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details